Fibox Enclosures General Purpose Enclosures ARCA 406021W No MP

Description
ARCA IEC ARCA 406021W No MP ARCA 406021W
Request a Quote
Description
ARCA IEC ARCA 406021W No MP ARCA 406021W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2880951 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2880951
General Purpose Enclosures 2880951
ARCA IEC ARCA 406021W No MP ARCA 406021W

ARCA IEC ARCA 406021W No MP ARCA 406021W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880951
Product Name General Purpose Enclosures
Length 23.62 inch (600 mm)
Width 8.27 inch (210 mm)
Depth 15.75 inch (400 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers