Fibox Enclosures Cabinet, Opaque Cover, Double-Bit Lock ARCA-IEC 604021

Description
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.
Datasheet
Description
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Opaque Cover, Double-Bit Lock - ARCA-IEC  604021 - Fibox Enclosures
Glen Burnie, MD, USA
Cabinet, Opaque Cover, Double-Bit Lock
ARCA-IEC 604021
Cabinet, Opaque Cover, Double-Bit Lock ARCA-IEC 604021
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.

Featuring a grey cover, 2-point locking, hinges on the long side.

Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-IEC 604021
Product Name Cabinet, Opaque Cover, Double-Bit Lock
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 23.62 inch (600 mm)
Width 15.75 inch (400 mm)
Depth 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2319 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details