The Fibox Junction Box (part number 51AC8382) is constructed from polycarbonate with a light grey base (RAL 7035) and a clear transparent cover. It measures 305 mm in length, 254 mm in width, and 152 mm in height. The enclosure is designed to withstand a temperature range of -40 to 140 °C for short-term exposure and -40 to 80 °C for continuous use. It features an ingress protection rating of IP66/IP67, making it suitable for harsh environments, and has an impact resistance rating of IK07/IK08. The junction box includes a screw cover, a base with 10-32 brass inserts, and a formed-in-place polyurethane gasket. It also has 1/2 and 3/4 inch knock-outs for cable entry. The enclosure is halogen-free and meets various flammability and UV resistance standards. Accessories such as back panels and mounting kits are available to enhance functionality. This product is suitable for applications requiring robust protection and durability in challenging conditions.
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8382 |
| Product Name | Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox |
| Length | 12.01 inch (305 mm) |
| Width | 10 inch (254 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate; Polycarbonate |