Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK1085CHFSSLF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8288
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8288
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8288
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details