The enclosure is a utility box designed for outdoor use, featuring an IP66 ingress protection rating, which ensures it is dust-tight and can withstand water jets. It measures 500 mm in length, 400 mm in width, and 210 mm in height, making it suitable for various applications. Constructed from polycarbonate, the enclosure is grey in color and complies with RoHS standards. It operates effectively within a temperature range of -40°C to 80°C for continuous use and can withstand short-term temperatures up to 120°C. The enclosure includes a door with a polyurethane gasket for sealing, a mounting plate, and a 2-point locking system for security. It is also rated for impact resistance (IK10 at +35°C and IK08 at -25°C) and is halogen-free, UV resistant, and has a flammability rating of UL 94 5VA. This product is suitable for engineers looking for a robust and reliable enclosure for outdoor or industrial environments.
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Enclosure, IP66, Utility Box, 210 mm, 400 mm, 500 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 06AC3047 | 49X9175 |
| Product Name | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox | Enclosure, Ip66, Utility Box, 210 Mm, 400 Mm, 500 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Length | 19.69 inch (500 mm) | |
| Width | 15.75 inch (400 mm) | |
| Depth | 8.3 inch (211 mm) | |
| Material | Polycarbonate; Polycarbonate |