Fibox Enclosures Enclosure, Smoked, Transparent, Hinged Cover Cardmaster PC 17/16-L3

Description
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws.
Datasheet
Description
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smoked, Transparent, Hinged Cover - Cardmaster PC 17/16-L3 - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Smoked, Transparent, Hinged Cover
Cardmaster PC 17/16-L3
Enclosure, Smoked, Transparent, Hinged Cover Cardmaster PC 17/16-L3
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws.

Featuring a smoked transparent hinged cover.

Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number Cardmaster PC 17/16-L3
Product Name Enclosure, Smoked, Transparent, Hinged Cover
Type Electronic and Instrument Enclosures; Operator Station; Junction Box; Modular enclosure
Shape Rectangular
Length 6.54 inch (166 mm)
Width 6.3 inch (160 mm)
Depth 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details