Fibox Enclosures Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch ARCA-JIC AR242410CHSSL

Description
Features a hinged opaque cover w/S.S. lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Features a hinged opaque cover w/S.S. lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch - ARCA-JIC AR242410CHSSL - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch
ARCA-JIC AR242410CHSSL
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch ARCA-JIC AR242410CHSSL
Features a hinged opaque cover w/S.S. lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Features a hinged opaque cover w/S.S. lockable latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR242410CHSSL
Product Name Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 24.06 inch (611 mm)
Width 24.06 inch (611 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details