ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8355 |
| Product Name | Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox |
| Length | 12.01 inch (305 mm) |
| Width | 10 inch (254 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate; Polycarbonate |