Fibox Enclosures Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch ARCA-JIC AR664CHLT

Description
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch - ARCA-JIC AR664CHLT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch
ARCA-JIC AR664CHLT
Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch ARCA-JIC AR664CHLT
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Features a hinged transparent cover w/Plastic quick release launch.

Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR664CHLT
Product Name Enclosure, Hinged, Transparent Screw Cover With Plastic Quick Release Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details