Fibox Enclosures General Purpose Enclosures ARCA 507030

Description
ARCA IEC ARCA 507030 ARCA 507030 Cabinet
Request a Quote Datasheet
Description
ARCA IEC ARCA 507030 ARCA 507030 Cabinet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2848083 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2848083
General Purpose Enclosures 2848083
ARCA IEC ARCA 507030 ARCA 507030 Cabinet

ARCA IEC ARCA 507030 ARCA 507030 Cabinet

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3049 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3049
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3049
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:500mm; External Width - Metric:700mm; External Depth - Metric:299.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:500mm; External Width - Metric:700mm; External Depth - Metric:299.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Ip66, Utility Box, 300 Mm, 700 Mm, 500 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 49X9176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Utility Box, 300 Mm, 700 Mm, 500 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
49X9176
Enclosure, Ip66, Utility Box, 300 Mm, 700 Mm, 500 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 49X9176
Enclosure, IP66, Utility Box, 300 mm, 700 mm, 500 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, Utility Box, 300 mm, 700 mm, 500 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2848083 06AC3049 49X9176
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox Enclosure, Ip66, Utility Box, 300 Mm, 700 Mm, 500 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Length 11.81 inch (300 mm) 19.69 inch (500 mm)
Width 27.56 inch (700 mm) 27.56 inch (700 mm)
Depth 19.69 inch (500 mm) 11.8 inch (300 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers