Fibox Enclosures Enclosure, Ip66, Utility Box, 210 Mm, 600 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox ARCA 406021

Description
Enclosure, IP66, Utility Box, 210 mm, 600 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP66, Utility Box, 210 mm, 600 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Utility Box, 210 Mm, 600 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 49X9174 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Utility Box, 210 Mm, 600 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
49X9174
Enclosure, Ip66, Utility Box, 210 Mm, 600 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 49X9174
Enclosure, IP66, Utility Box, 210 mm, 600 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, Utility Box, 210 mm, 600 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3045
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3045
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:210.8mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:600mm; External Depth - Metric:210.8mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 49X9174 06AC3045
Product Name Enclosure, Ip66, Utility Box, 210 Mm, 600 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 15.75 inch (400 mm)
Width 23.62 inch (600 mm)
Depth 8.3 inch (211 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details