Fibox Enclosures Enclosure, Ip66, Utility Box, 300 Mm, 600 Mm, 800 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox ARCA 806030

Description
Enclosure, IP66, Utility Box, 300 mm, 600 mm, 800 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP66, Utility Box, 300 mm, 600 mm, 800 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Utility Box, 300 Mm, 600 Mm, 800 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 49X9180 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Utility Box, 300 Mm, 600 Mm, 800 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
49X9180
Enclosure, Ip66, Utility Box, 300 Mm, 600 Mm, 800 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 49X9180
Enclosure, IP66, Utility Box, 300 mm, 600 mm, 800 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, Utility Box, 300 mm, 600 mm, 800 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3057
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3057
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:299.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:800mm; External Width - Metric:600mm; External Depth - Metric:299.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 49X9180 06AC3057
Product Name Enclosure, Ip66, Utility Box, 300 Mm, 600 Mm, 800 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 31.5 inch (800 mm)
Width 23.62 inch (600 mm)
Depth 11.8 inch (300 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details