Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK865CHSSF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 51AC8470, is constructed from polycarbonate with a light grey finish (RAL 7035). It measures 203 mm in length, 152 mm in width, and 127 mm in height. The enclosure features a hinged opaque cover secured with stainless steel screws and includes a polyurethane gasket for sealing. It is designed to withstand a temperature range of -40 to 140 °C for short-term exposure and -40 to 80 °C for continuous use. This enclosure has an ingress protection rating of IP66/IP67, indicating it is dust-tight and can withstand water immersion. It also meets impact resistance standards (IK09) and is rated for various NEMA classifications, including Type 4, 4X, 6, 6P, 12, and 13. The base includes 1/2 and 3/4 inch knock-outs for cable entry and is equipped with 10-32 brass inserts for mounting. The enclosure is halogen-free and has a flammability rating compliant with UL 508 standards. Accessories available for this enclosure include various back panels and mounting kits, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 51AC8470, is constructed from polycarbonate with a light grey finish (RAL 7035). It measures 203 mm in length, 152 mm in width, and 127 mm in height. The enclosure features a hinged opaque cover secured with stainless steel screws and includes a polyurethane gasket for sealing. It is designed to withstand a temperature range of -40 to 140 °C for short-term exposure and -40 to 80 °C for continuous use. This enclosure has an ingress protection rating of IP66/IP67, indicating it is dust-tight and can withstand water immersion. It also meets impact resistance standards (IK09) and is rated for various NEMA classifications, including Type 4, 4X, 6, 6P, 12, and 13. The base includes 1/2 and 3/4 inch knock-outs for cable entry and is equipped with 10-32 brass inserts for mounting. The enclosure is halogen-free and has a flammability rating compliant with UL 508 standards. Accessories available for this enclosure include various back panels and mounting kits, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8470 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8470
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8470
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8470
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 7.99 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
High-End Design Aluminum Case - HD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Consolet Enclosures; PC Enclosures
Shape Rectangular
Length 2.56 to 12.6 inch (65 to 320 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details