Fibox Enclosures Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox ARK14127SCTF

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox - 51AC8437 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
51AC8437
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox 51AC8437
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8437
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details