Fibox Enclosures Wall Boxes CAB PCQ 404017 T CABINET

Description
IP66 PC Box w/clear lid 400x400x170 Grey
Request a Quote
Description
IP66 PC Box w/clear lid 400x400x170 Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 5093394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
5093394
Wall Boxes 5093394
IP66 PC Box w/clear lid 400x400x170 Grey

IP66 PC Box w/clear lid 400x400x170 Grey

Supplier's Site
Enclosure, 170Mm X 400Mm X 400Mm Rohs Compliant Fibox - 40AK1667 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 170Mm X 400Mm X 400Mm Rohs Compliant Fibox
40AK1667
Enclosure, 170Mm X 400Mm X 400Mm Rohs Compliant Fibox 40AK1667
ENCLOSURE, 170MM X 400MM X 400MM ROHS COMPLIANT: YES

ENCLOSURE, 170MM X 400MM X 400MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5093394 40AK1667
Product Name Wall Boxes Enclosure, 170Mm X 400Mm X 400Mm Rohs Compliant Fibox
Type Junction Box
Width 15.75 inch (400 mm)
Depth 15.75 inch (400 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.22 to 15.9 inch (81.79 to 404 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details