Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK864CHFSCF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:101.6mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:101.6mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8443) is designed for robust applications requiring protection against environmental factors. It features a hinged opaque flat screw cover and a base equipped with 1/2 and 3/4 inch knock-outs, along with plastic mounting flanges. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and includes stainless steel cover screws and a polyurethane gasket for enhanced sealing. With dimensions of 203 mm in length, 152 mm in width, and 101 mm in height, this enclosure is suitable for various mounting needs. It offers a temperature range of -40 to 140 °C for short-term exposure and -40 to 80 °C for continuous use. The enclosure is rated IP66/IP67 for ingress protection, ensuring it is dust-tight and can withstand water immersion. It also meets impact resistance standards (IK09) and is classified under NEMA ratings 4, 4X, 6, 6P, 12, and 13, making it suitable for demanding environments. Additional accessories, such as back panels and mounting flanges, are available to enhance functionality. This enclosure is RoHS compliant and features a halogen-free construction, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8443) is designed for robust applications requiring protection against environmental factors. It features a hinged opaque flat screw cover and a base equipped with 1/2 and 3/4 inch knock-outs, along with plastic mounting flanges. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and includes stainless steel cover screws and a polyurethane gasket for enhanced sealing. With dimensions of 203 mm in length, 152 mm in width, and 101 mm in height, this enclosure is suitable for various mounting needs. It offers a temperature range of -40 to 140 °C for short-term exposure and -40 to 80 °C for continuous use. The enclosure is rated IP66/IP67 for ingress protection, ensuring it is dust-tight and can withstand water immersion. It also meets impact resistance standards (IK09) and is classified under NEMA ratings 4, 4X, 6, 6P, 12, and 13, making it suitable for demanding environments. Additional accessories, such as back panels and mounting flanges, are available to enhance functionality. This enclosure is RoHS compliant and features a halogen-free construction, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8443 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8443
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8443
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:101.6mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:101.6mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8443
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 7.99 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 4 inch (102 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4263 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details