The product is a junction box enclosure made from polycarbonate, featuring a hinged opaque screw cover. It has dimensions of 254 mm in length, 203 mm in width, and 152 mm in height. The enclosure is light grey in color (RAL 7035) and includes a base with 1/2 and 3/4 inch knock-outs, as well as 10-32 brass inserts for mounting. This enclosure is rated for ingress protection IP66/IP67, making it suitable for outdoor and harsh environments. It can withstand temperatures ranging from -40 °C to 140 °C for short-term exposure and -40 °C to 80 °C for continuous use. The enclosure is also designed to be totally insulated and is halogen-free. Additional accessories such as back panels and mounting flanges are available for enhanced functionality. Engineers considering this product should note its robust construction and protective ratings, which make it suitable for various applications requiring durability and environmental resistance.
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8303 |
| Product Name | Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox |
| Length | 10 inch (254 mm) |
| Width | 7.99 inch (203 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate; Polycarbonate |