Features a hinged transparent screw cover.
Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ARCA-JIC AR664CHSCT |
| Product Name | Enclosure, Hinged, Transparent Screw Cover |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Square |
| Length | 5.98 inch (152 mm) |
| Width | 5.98 inch (152 mm) |
| Depth | 4.02 inch (102 mm) |