Fibox Enclosures Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR884CHTSST

Description
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch - ARCA-JIC AR884CHTSST - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch
ARCA-JIC AR884CHTSST
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR884CHTSST
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Featuring a hinged transparent cover w/S.S. Lockable twist latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR884CHTSST
Product Name Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4638 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details