Features a grey cover, 2-point locking, hinges on the short side.
Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ARCA-IEC 507030 |
| Product Name | Cabinet, Opaque Cover, Double-Bit Lock |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Rectangular |
| Length | 19.69 inch (500 mm) |
| Width | 27.56 inch (700 mm) |
| Depth | 11.81 inch (300 mm) |