Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK1085CHFSS

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8285
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8285
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8285
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details