Featuring a hinged opaque screw cover.
Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ARCA-JIC AR1086CHSC |
| Product Name | Enclosure, Hinged, Opaque, Raised, Screw Cover |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Rectangular |
| Length | 10 inch (254 mm) |
| Width | 8 inch (203 mm) |
| Depth | 6 inch (152 mm) |