Fibox Enclosures Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR884CHTSS

Description
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch - ARCA-JIC AR884CHTSS - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch
ARCA-JIC AR884CHTSS
Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR884CHTSS
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Featuring a hinged opaque cover w/S.S. Lockable twist latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR884CHTSS
Product Name Enclosure, Hinged, Opaque, Screw Cover With SS Lockable Twist Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details