Fibox Enclosures Enclosure, Pc, 210Mm X 400Mm X 400Mm; Enclosure Type Fibox ARCA 404021 NO-MP

Description
ENCLOSURE, PC, 210MM X 400MM X 400MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, 210MM X 400MM X 400MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, 210Mm X 400Mm X 400Mm; Enclosure Type Fibox - 32AK4136 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, 210Mm X 400Mm X 400Mm; Enclosure Type Fibox
32AK4136
Enclosure, Pc, 210Mm X 400Mm X 400Mm; Enclosure Type Fibox 32AK4136
ENCLOSURE, PC, 210MM X 400MM X 400MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

ENCLOSURE, PC, 210MM X 400MM X 400MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 32AK4136
Product Name Enclosure, Pc, 210Mm X 400Mm X 400Mm; Enclosure Type Fibox
Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details