Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK1086CHSSM

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8316) is designed for robust applications requiring protection from environmental factors. It features a hinged opaque cover with a stainless steel quick release latch, ensuring secure access. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and includes a formed-in-place polyurethane gasket for enhanced sealing. With dimensions of 254 mm in length, 203 mm in width, and 152 mm in height, this enclosure is suitable for various mounting needs, supported by 10-32 brass inserts and metal mounting feet. It offers excellent ingress protection rated at IP66/IP67, making it suitable for outdoor use. The enclosure can withstand temperatures ranging from -40 °C to 140 °C for short-term exposure and -40 °C to 80 °C for continuous use. Additional features include impact resistance rated at IK09 and compliance with multiple NEMA classifications (NEMA 4, 4X, 6, 6P, 12, 13), ensuring durability in challenging environments. The enclosure is also halogen-free and UV resistant, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8316) is designed for robust applications requiring protection from environmental factors. It features a hinged opaque cover with a stainless steel quick release latch, ensuring secure access. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and includes a formed-in-place polyurethane gasket for enhanced sealing. With dimensions of 254 mm in length, 203 mm in width, and 152 mm in height, this enclosure is suitable for various mounting needs, supported by 10-32 brass inserts and metal mounting feet. It offers excellent ingress protection rated at IP66/IP67, making it suitable for outdoor use. The enclosure can withstand temperatures ranging from -40 °C to 140 °C for short-term exposure and -40 °C to 80 °C for continuous use. Additional features include impact resistance rated at IK09 and compliance with multiple NEMA classifications (NEMA 4, 4X, 6, 6P, 12, 13), ensuring durability in challenging environments. The enclosure is also halogen-free and UV resistant, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8316
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8316
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8316
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Aluminium Enclosure - AU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details