Fibox Enclosures Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox ARK865CHTSSTM

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey, TransparentRoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey, TransparentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox - 51AC8486 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
51AC8486
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox 51AC8486
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey, TransparentRoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey, TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8486
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
Length 7.99 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details