Fibox Enclosures Wall Boxes ARCA 806030 NO MP

Description
ARCA enclosure, 800x600x300mm
Request a Quote Datasheet
Description
ARCA enclosure, 800x600x300mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 8697902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
8697902
Wall Boxes 8697902
ARCA enclosure, 800x600x300mm

ARCA enclosure, 800x600x300mm

Supplier's Site
Boxes - 4833-ARCA806030NOMP-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 31.496"" L x 23.622"" W (800.00mm x 600.00mm) X 11.929"" (303.00mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 31.496"" L x 23.622"" W (800.00mm x 600.00mm) X 11.929"" (303.00mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 8697902 4833-ARCA806030NOMP-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
Material Polycarbonate; Polycarbonate Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details