Fibox Enclosures Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch ARCA-JIC AR664CHSSLT

Description
Features a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Features a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch - ARCA-JIC AR664CHSSLT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch
ARCA-JIC AR664CHSSLT
Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch ARCA-JIC AR664CHSSLT
Features a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Features a hinged transparent cover w/S.S. Lockable latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR664CHSSLT
Product Name Enclosure, Hinged, Transparent Screw Cover With SS Lockable Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers