Fibox Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox CAB PC 303018 T

Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox - 39C7647 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox
39C7647
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox 39C7647
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7647
Product Name Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox
Length 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details