Fibox Enclosures Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox ARK1086CHSCTM

Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox - 51AC8308 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
51AC8308
Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox 51AC8308
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Product Range:ARCA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8308
Product Name Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Flat Aluminum Case - YM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.18 to 5.91 inch (30 to 150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details