Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK1086CHSCF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8304) is designed for robust applications, featuring a hinged opaque screw cover and a base equipped with 1/2 and 3/4 inch knock-outs. It is constructed from polycarbonate with a light grey finish (RAL 7035) and includes stainless steel cover screws. The enclosure is rated for temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. It offers high ingress protection with ratings of IP66 and IP67, making it suitable for outdoor and harsh environments. The enclosure also meets impact resistance standards (IK09) and is totally insulated, ensuring electrical safety. Additional accessories such as back panels and mounting flanges are available to enhance functionality. This enclosure is RoHS compliant and features UV resistance, making it a durable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8304) is designed for robust applications, featuring a hinged opaque screw cover and a base equipped with 1/2 and 3/4 inch knock-outs. It is constructed from polycarbonate with a light grey finish (RAL 7035) and includes stainless steel cover screws. The enclosure is rated for temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. It offers high ingress protection with ratings of IP66 and IP67, making it suitable for outdoor and harsh environments. The enclosure also meets impact resistance standards (IK09) and is totally insulated, ensuring electrical safety. Additional accessories such as back panels and mounting flanges are available to enhance functionality. This enclosure is RoHS compliant and features UV resistance, making it a durable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8304
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8304
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8304
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details