The Small Enclosure, Polycarbonate, Grey (part number 51AC8373) features dimensions of 305 mm in length, 254 mm in width, and 152 mm in height. Constructed from polycarbonate with a light grey finish (RAL 7035), it includes a hinged opaque cover secured by a lockable twist latch. The enclosure is designed for durability, offering an ingress protection rating of IP66/IP67 and impact resistance rated at IK09. It can withstand temperatures ranging from -40 °C to 140 °C for short-term use and -40 °C to 80 °C for continuous operation. The enclosure includes 1/2 and 3/4 inch knock-outs for cable entry and is equipped with 10-32 brass inserts for panel mounting. Additional accessories such as back panels and mounting kits are available to enhance functionality.
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8373 |
| Product Name | Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox |
| Length | 12.01 inch (305 mm) |
| Width | 10 inch (254 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate; Polycarbonate |