The Small Enclosure, Polycarbonate, Grey (part number 51AC8450) is designed for robust applications, featuring a hinged opaque flat cover with a stainless steel latch. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and includes a formed-in-place polyurethane gasket for enhanced sealing. It has dimensions of 203 mm in length, 152 mm in width, and 101 mm in height. This enclosure is rated for ingress protection IP66/IP67, making it suitable for outdoor and harsh environments. It can withstand temperatures ranging from -40 °C to 140 °C for short-term exposure and -40 °C to 80 °C for continuous use. The base is equipped with 1/2 and 3/4 inch knock-outs and includes metal mounting feet, facilitating easy installation. Additionally, it features 10-32 brass inserts for panel mounting and quick-release latches for convenient access. The enclosure meets various standards, including NEMA 4, 4X, 6, 6P, 12, and 13, and is halogen-free, ensuring safety and compliance in diverse applications.
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8450 |
| Product Name | Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox |
| Length | 7.99 inch (203 mm) |
| Width | 5.98 inch (152 mm) |
| Depth | 4 inch (102 mm) |
| Material | Polycarbonate; Polycarbonate |