Fibox Enclosures Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover ARCA-JIC ARK1086CHSCT

Description
Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover - ARCA-JIC ARK1086CHSCT - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover
ARCA-JIC ARK1086CHSCT
Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover ARCA-JIC ARK1086CHSCT
Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs.

Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Base includes 1/2 and 3/4 inch knock-outs. Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC ARK1086CHSCT
Product Name Enclosure With Knock-Out Base, Hinged, Screw Cover, Transparent Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers