Fibox Enclosures Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox ARK14127CHSCT

Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox - 51AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
51AC8412
Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox 51AC8412
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:177.8mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8412
Product Name Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Fibox
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 7 inch (178 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details