Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK12105CHFLM

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8333) is designed for robust protection in various environments. It features a hinged opaque flat cover with a plastic quick-release latch, and the base includes 1/2 and 3/4 inch knock-outs along with metal mounting feet. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and is equipped with a formed-in-place polyurethane gasket and stainless steel hinge pin. This enclosure offers high ingress protection rated at IP66/IP67, making it suitable for outdoor applications. It has an impact resistance rating of IK09 and is totally insulated, ensuring electrical safety. The enclosure can withstand temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. It is also halogen-free and has a flammability rating compliant with UL 508 standards. Dimensions of the enclosure are 305 mm in length, 254 mm in width, and 127 mm in height. It is compatible with various accessories, including aluminum back panels and swing panel kits, enhancing its versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8333) is designed for robust protection in various environments. It features a hinged opaque flat cover with a plastic quick-release latch, and the base includes 1/2 and 3/4 inch knock-outs along with metal mounting feet. The enclosure is constructed from polycarbonate with a light grey finish (RAL 7035) and is equipped with a formed-in-place polyurethane gasket and stainless steel hinge pin. This enclosure offers high ingress protection rated at IP66/IP67, making it suitable for outdoor applications. It has an impact resistance rating of IK09 and is totally insulated, ensuring electrical safety. The enclosure can withstand temperatures ranging from -40°C to 140°C for short-term exposure and -40°C to 80°C for continuous use. It is also halogen-free and has a flammability rating compliant with UL 508 standards. Dimensions of the enclosure are 305 mm in length, 254 mm in width, and 127 mm in height. It is compatible with various accessories, including aluminum back panels and swing panel kits, enhancing its versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8333 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8333
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8333
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8333
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 12.01 inch (305 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2567 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details