CAB Enclosure with Latch, 180x200x300mm
Enclosure, IP65, NEMA 13, Wall Mount, 180 mm, 200 mm, 300 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2895989 | 23M5414 |
| Product Name | Wall Boxes | Enclosure, Ip65, Nema 13, Wall Mount, 180 Mm, 200 Mm, 300 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Type | Junction Box | |
| Width | 7.87 inch (200 mm) | |
| Depth | 7.09 inch (180 mm) | |
| Material | Polycarbonate; Polycarbonate |