The Small Enclosure, part number 51AC8376, is constructed from polycarbonate with a light grey base (RAL 7035) and a clear transparent cover. It measures 305 mm in length, 254 mm in width, and 152 mm in height. The enclosure is designed to withstand temperatures ranging from -40 °C to 140 °C for short-term use and -40 °C to 80 °C for continuous operation. It features an ingress protection rating of IP66/IP67, indicating strong resistance to dust and water ingress, and is rated for impact resistance IK09. The enclosure includes a hinged cover with a lockable twist latch, stainless steel hinge pin, and a formed-in-place polyurethane gasket. It also has 10-32 brass inserts for mounting and comes with knock-outs for 1/2 inch and 3/4 inch conduit entries. Additional accessories such as back panels and mounting kits are available to enhance functionality. This enclosure is suitable for various applications requiring robust environmental protection and secure access.
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC8376 |
| Product Name | Small Enclosure, Pc, Grey/clear; Enclosure Type Fibox |
| Length | 12.01 inch (305 mm) |
| Width | 10 inch (254 mm) |
| Depth | 6 inch (152 mm) |
| Material | Polycarbonate; Polycarbonate |