Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK865CHSCF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8464) features external dimensions of 203 mm in length, 152 mm in width, and 127 mm in height. Constructed from light grey polycarbonate, it includes a hinged screw cover and is equipped with stainless steel cover screws. The enclosure is rated for short-term temperatures ranging from -40 °C to 140 °C and continuous temperatures from -40 °C to 80 °C. It offers an ingress protection rating of IP66/IP67, ensuring resistance to dust and water ingress, and has an impact resistance rating of IK09. The enclosure is designed to be totally insulated and is halogen-free, with UV resistance and a flammability rating compliant with UL 508 standards. Additionally, it includes 10-32 brass inserts for mounting and features knock-outs for 1/2 and 3/4 inch conduit. This enclosure is suitable for various applications requiring robust environmental protection.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8464) features external dimensions of 203 mm in length, 152 mm in width, and 127 mm in height. Constructed from light grey polycarbonate, it includes a hinged screw cover and is equipped with stainless steel cover screws. The enclosure is rated for short-term temperatures ranging from -40 °C to 140 °C and continuous temperatures from -40 °C to 80 °C. It offers an ingress protection rating of IP66/IP67, ensuring resistance to dust and water ingress, and has an impact resistance rating of IK09. The enclosure is designed to be totally insulated and is halogen-free, with UV resistance and a flammability rating compliant with UL 508 standards. Additionally, it includes 10-32 brass inserts for mounting and features knock-outs for 1/2 and 3/4 inch conduit. This enclosure is suitable for various applications requiring robust environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8464 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8464
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8464
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:203mm; External Width - Metric:152mm; External Depth - Metric:127mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8464
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 7.99 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 5 inch (127 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details