Fibox Enclosures Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch ARCA-JIC AR664CHSS

Description
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch - ARCA-JIC AR664CHSS - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch
ARCA-JIC AR664CHSS
Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch ARCA-JIC AR664CHSS
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Features a hinged opaque cover w/S.S. Quick release latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR664CHSS
Product Name Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers