Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK12106CHSSLF

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8364) features external dimensions of 305 mm in length, 254 mm in width, and 152 mm in height. Constructed from light grey polycarbonate, it includes a hinged opaque cover with a lockable latch and stainless steel cover screws. The enclosure is designed to withstand temperatures ranging from -40 °C to 140 °C for short-term use and -40 °C to 80 °C for continuous operation. This enclosure has an ingress protection rating of IP66/IP67, indicating it is dust-tight and can withstand water immersion. It also meets impact resistance standards with an IK09 rating. The enclosure is equipped with 10-32 brass inserts for mounting and includes knock-outs for 1/2 inch and 3/4 inch conduit connections. Additional accessories such as back panels and mounting flanges are available for enhanced functionality. The product is RoHS compliant and features a flammability rating according to UL 508 standards.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, Polycarbonate, Grey (part number 51AC8364) features external dimensions of 305 mm in length, 254 mm in width, and 152 mm in height. Constructed from light grey polycarbonate, it includes a hinged opaque cover with a lockable latch and stainless steel cover screws. The enclosure is designed to withstand temperatures ranging from -40 °C to 140 °C for short-term use and -40 °C to 80 °C for continuous operation. This enclosure has an ingress protection rating of IP66/IP67, indicating it is dust-tight and can withstand water immersion. It also meets impact resistance standards with an IK09 rating. The enclosure is equipped with 10-32 brass inserts for mounting and includes knock-outs for 1/2 inch and 3/4 inch conduit connections. Additional accessories such as back panels and mounting flanges are available for enhanced functionality. The product is RoHS compliant and features a flammability rating according to UL 508 standards.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8364 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8364
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8364
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:305mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8364
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 12.01 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4132 - Newark, An Avnet Company
Specs
Length 1.8 inch (45.8 mm)
Width 3.18 inch (80.8 mm)
Depth 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details