Fibox Enclosures Enclosure, Pc, 210Mm X 500Mm X 500Mm; Enclosure Type Fibox ARCA 505021 NO-MP

Description
ENCLOSURE, PC, 210MM X 500MM X 500MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, 210MM X 500MM X 500MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, 210Mm X 500Mm X 500Mm; Enclosure Type Fibox - 32AK4137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, 210Mm X 500Mm X 500Mm; Enclosure Type Fibox
32AK4137
Enclosure, Pc, 210Mm X 500Mm X 500Mm; Enclosure Type Fibox 32AK4137
ENCLOSURE, PC, 210MM X 500MM X 500MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

ENCLOSURE, PC, 210MM X 500MM X 500MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:500mm; External Width - Metric:500mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 32AK4137
Product Name Enclosure, Pc, 210Mm X 500Mm X 500Mm; Enclosure Type Fibox
Length 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420EM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers