Fibox Enclosures Cabinet, Opaque Cover, Double-Bit Lock ARCA-IEC 806030

Description
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.
Datasheet
Description
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Opaque Cover, Double-Bit Lock - ARCA-IEC  806030 - Fibox Enclosures
Glen Burnie, MD, USA
Cabinet, Opaque Cover, Double-Bit Lock
ARCA-IEC 806030
Cabinet, Opaque Cover, Double-Bit Lock ARCA-IEC 806030
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.

Featuring a grey cover, 2-point locking, hinges on the long side.

Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with flange opening (including gasket and screws). Door guide included.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-IEC 806030
Product Name Cabinet, Opaque Cover, Double-Bit Lock
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 31.5 inch (800 mm)
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details