Fibox Enclosures Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR10106CHTSST

Description
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet
Description
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch - ARCA-JIC AR10106CHTSST - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch
ARCA-JIC AR10106CHTSST
Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch ARCA-JIC AR10106CHTSST
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Featuring a hinged transparent cover w/S.S. Lockable twist latch.

Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number ARCA-JIC AR10106CHTSST
Product Name Enclosure, Hinged, Transparent, Screw Cover With SS Lockable Twist Latch
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Square
Length 10 inch (254 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers