Fibox Enclosures Wall Boxes CAB P 604023 CABINET

Description
Enclosure, wall mounted, 615x415x230mm
Request a Quote
Description
Enclosure, wall mounted, 615x415x230mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 5075380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
5075380
Wall Boxes 5075380
Enclosure, wall mounted, 615x415x230mm

Enclosure, wall mounted, 615x415x230mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 5075380
Product Name Wall Boxes
Type Junction Box
Width 16.34 inch (415 mm)
Depth 9.06 inch (230 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details