Fibox Enclosures Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox ARK14126CHFSS

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox - 51AC8391 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
51AC8391
Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox 51AC8391
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:356mm; External Width - Metric:305mm; External Depth - Metric:152.4mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8391
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Fibox
Length 14.02 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 6 inch (152 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat-Sink Aluminum Enclosure - EXH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.36 to 7.36 inch (60 to 187 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details