Featuring a hinged transparent cover w/S.S. quick release latch.
Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
| Fibox Enclosures | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | ARCA-JIC AR10106CHSST |
| Product Name | Enclosure, Hinged, Transparent Screw Cover With SS Quick Release Latch |
| Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
| Shape | Square |
| Length | 10 inch (254 mm) |
| Width | 10 inch (254 mm) |
| Depth | 5.98 inch (152 mm) |