Fibox Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox CAB PC 504020 T

Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox - 39C7659 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox
39C7659
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox 39C7659
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C7659
Product Name Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Fibox
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Depth 19.69 inch (500 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/yellow; Enclosure Type Takachi - 38AC2570 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details
Push Buttons/ Aluminum Enclosures for 22m Operators - 2006C13 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
3 suppliers