Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR CONTROLLERS
EATON CORPORATION
XTSC016BBTD -- CHGP MANUAL MOTOR CONTROLLERS
Eaton Corporation
CHGP Manual Motor Controllers
XTSC016BBTD
Description
MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
Galco Industrial Electronics
Done
Description
MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Manual Motor Controllers
XTSC016BBTD
CHGP Manual Motor Controllers
XTSC016BBTD
MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Motor Controllers
Product Number
XTSC016BBTD
Product Name
CHGP Manual Motor Controllers
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Motor Drivers, Controllers
TLE4205NKLA1
Specs
Motor / System
DC Brushed
Configuration
PCB Mount; "18-DIP (0.300"", 7.62mm)"
Communication
Parallel Interface
View Details
4
suppliers
Advantech
4-axis Stepping and Servo Motor Control Universal PCI Card
PCI-1240U-B2E
Specs
PC-Based Bus
PCI
Motor / System
DC Servo
View Details
Festo Corporation
Motor controller
CMMS-ST-C8-7-G2
Specs
PC-Based Bus
Other; Profibus DP CANopen
Communication
Plug Sub-D 9-pin
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
PI (Physik Instrumente) L.P.
Digital Single Channel Piezo Controller
E-709.CHG
Specs
Product
DSP
Resolution
16 bits
Axes
1.0
View Details