Caster City, Inc. Datasheets for Wheels
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more
| Product Name | Notes | ||||||||||||||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
|
Swivel-EAZ Polyurethane Wheel -- SWE10x3F-60D 3 1/2" | 3/4" | 12
|
10" Diameter - 3" Wide - Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 5600 lbs. 8" x 2" shown...
|
| |||||||||||||||||||||||
| 10" Diameter 1600 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 10" Diameter 1600 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 10" Diameter 3000 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 10" Diameter 3000 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 10" Diameter 5000 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 10" Diameter 6000 lbs. Capacity 1" Roller Bearing Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel... | |||||||||||||||||||||||||||
| 10" Diameter 790 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
| 12" Diameter 3000 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 12" Diameter 3500 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 12" Diameter 5500 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 12" Diameter 900 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
| 3" Diameter 105 lbs. Capacity - Ball Bearing The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in... | |||||||||||||||||||||||||||
| 3" Diameter 300 lbs. Capacity Gray Iron V-Groove Wheel. Plain Bore Wheel with 3/8" ID Spanner Bushing included V-groove caster wheels are designed to guide equipment by rolling on inverted... | |||||||||||||||||||||||||||
|
3" Gray Rubber Wheel - Ball Bearing -- RF3x1-1/4PS 3/8" PS
|
3" Diameter 150 lbs. Capacity Precision Sealed Ball Bearings.
|
| |||||||||||||||||||||||||
| 4" Diameter 120 lbs. Capacity The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit... | |||||||||||||||||||||||||||
| 4" Diameter 1200 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 4" Diameter 1500 lbs. Capacity Stainless V-Groove Wheel. 3/4" Roller Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems... | |||||||||||||||||||||||||||
| 4" Diameter 1500 lbs. Capacity Stainless Wheel. | |||||||||||||||||||||||||||
| 4" Diameter 2000 lbs. Capacity Machined Steel V-Groove Wheel. 1/2" Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated... | |||||||||||||||||||||||||||
| 4" Diameter 250 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
| 4" Diameter 300 lbs. Capacity Wheel. Includes Stainless Steel Top Hat Spanner Bushings High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of... | |||||||||||||||||||||||||||
| 4" Diameter 300 lbs. Capacity Wheel. Includes Top Hat Spanner Bushings High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They... | |||||||||||||||||||||||||||
| 4" Diameter 400 lbs. Capacity Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by... | |||||||||||||||||||||||||||
| 4" Diameter 600 lbs. Capacity Wheel. Plain Bore ( No Bearing ). High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. | |||||||||||||||||||||||||||
| 4" Diameter 600 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited... | |||||||||||||||||||||||||||
| 4" Diameter 700 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater... | |||||||||||||||||||||||||||
| 4" Diameter 700 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
|
4" Gray Rubber Wheel - Ball Bearing -- RF4x1-1/4PS 3/8" PS
|
4" Diameter 200 lbs. Capacity Precision Sealed Ball Bearings.
|
| |||||||||||||||||||||||||
| 4" Diameter 250 lbs. Capacity Precision Sealed Ball Bearings. | |||||||||||||||||||||||||||
| 4" Diameter 250 lbs. Capacity Roller Bearing. | |||||||||||||||||||||||||||
| 4" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 650 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 4" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 300 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 4" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 500 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 4" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 1000 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 4" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 500 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 4" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 900 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 4" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. | |||||||||||||||||||||||||||
| 4" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the... | |||||||||||||||||||||||||||
| 5" Diameter 1000 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater... | |||||||||||||||||||||||||||
| 5" Diameter 1000 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 5" Diameter 125 lbs. Capacity The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit... | |||||||||||||||||||||||||||
| 5" Diameter 1300 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 5" Diameter 300 lbs. Capacity Wheel. Includes Stainless Steel Top Hat Spanner Bushings High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of... | |||||||||||||||||||||||||||
| 5" Diameter 300 lbs. Capacity Wheel. Includes Top Hat Spanner Bushings High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They... | |||||||||||||||||||||||||||
| 5" Diameter 300 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
| 5" Diameter 750 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited... | |||||||||||||||||||||||||||
|
5" Gray Rubber Wheel - Ball Bearing -- RF5x1-1/4PS 3/8" PS
|
5" Diameter 250 lbs. Capacity Precision Sealed Ball Bearings
|
| |||||||||||||||||||||||||
| 5" Diameter 300 lbs. Capacity Precision Sealed Ball Bearings. | |||||||||||||||||||||||||||
| 5" Diameter 300 lbs. Capacity Roller Bearing. | |||||||||||||||||||||||||||
| 5" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 975 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 5" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 450 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 5" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 800 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 5" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 1550 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 5" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 700 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 5" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1400 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 5" Diameter | |||||||||||||||||||||||||||
| 5" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. | |||||||||||||||||||||||||||
| 5" x 2" Red Crown Tread Polyurethane Wheel on Iron Center 700 lbs. Capacity. Precision Sealed Ball Bearings Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking,... | |||||||||||||||||||||||||||
| 5" x 2" Slight Crown Tread Polyurethane Wheel on Iron Center 1000 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These... | |||||||||||||||||||||||||||
| 6" Diameter 10,000 lbs. Capacity 1" Tapered Roller Bearings Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile... | |||||||||||||||||||||||||||
| 6" Diameter 1200 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater... | |||||||||||||||||||||||||||
| 6" Diameter 1200 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 1200 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 150 / 175 lbs. Capacity Precision Sealed Ball The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo... | |||||||||||||||||||||||||||
| 6" Diameter 1500 lbs. Capacity Stainless V-Groove Wheel. 3/4" Roller Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems... | |||||||||||||||||||||||||||
| 6" Diameter 1500 lbs. Capacity Stainless Wheel. | |||||||||||||||||||||||||||
| 6" Diameter 1500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 6" Diameter 1600 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 1600 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 2000 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 2000 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 6" Diameter 3000 lbs. Capacity Machined Steel V-Groove Wheel. 1/2" Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated... | |||||||||||||||||||||||||||
| 6" Diameter 3500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 6" Diameter 6000 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 6" Diameter 900 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited... | |||||||||||||||||||||||||||
|
6" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD6x2R 3/4
|
6" Diameter 350 lbs. Capacity Roller Bearing.
|
| |||||||||||||||||||||||||
| 6" Diameter 400 lbs. Capacity Precision Sealed Ball Bearings. | |||||||||||||||||||||||||||
|
6" x 2" Gray Rubber Wheel - Roller Bearing -- RF6x2R 3/4" R
|
6" Diameter 400 lbs. Capacity Roller Bearing.
|
| |||||||||||||||||||||||||
| 6" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 1300 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 6" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 600 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 6" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1100 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 6" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 2200 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 6" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 900 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 6" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 1900 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 6" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. | |||||||||||||||||||||||||||
| 6" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the... | |||||||||||||||||||||||||||
| 6" x 2" Red Crown Tread Polyurethane Wheel on Iron Center 800 lbs. Capacity. Precision Sealed Ball Bearings Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking,... | |||||||||||||||||||||||||||
| 700 Lb. Maximum Capacity Each Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 1100 lbs. Capacity Wheel. Plain Bore Wheel High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best... | |||||||||||||||||||||||||||
| 8" Diameter 1100 lbs. Capacity Wheel. Roller Bearing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited... | |||||||||||||||||||||||||||
|
8" x 2" Polyurethane on Glass-Filled Nylon Caster Wheel -- UG8x2PS 1/2" | N/A
|
8" Diameter 1400 lbs. Capacity Precision Sealed Ball Bearings. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has...
|
| ||||||||||||||||||||||||
| 8" Diameter 1400 lbs. Capacity Roller Bearing. These caster wheels have a liquid cast non-marking polyurethane tire chemically bonded to a Glass-filled Nylon core. Liquid cast polyurethane has a greater... | |||||||||||||||||||||||||||
| 8" Diameter 1500 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 1500 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 1500 lbs. Capacity Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will... | |||||||||||||||||||||||||||
| 8" Diameter 1600 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 1800 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 2500 lbs. Capacity. Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 2500 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
| 8" Diameter 4000 lbs. Capacity Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory... | |||||||||||||||||||||||||||
|
8" Gray Super Cushion Rubber Wheel -- CB8x2 1/2" | 5
|
8" Diameter 450 lbs. Capacity These SUPER CUSHION rubber caster wheels are as resilient as pneumatics with none of the maintenance problems associated with air filled wheels. They have a...
|
| ||||||||||||||||||||||||
| 8" Diameter 500 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
| 8" Diameter 670 lbs. Capacity These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel... | |||||||||||||||||||||||||||
|
8" x 2" Gray Rubber Wheel - Crown Tread - Roller Bearing -- RD8x2R 3/4" R | 1/2" | 2 1/2
|
8" Diameter 450 lbs. Capacity Roller Bearing.
|
| |||||||||||||||||||||||
| 8" Diameter 500 lbs. Capacity Precision Sealed Ball Bearings. | |||||||||||||||||||||||||||
|
8" x 2" Gray Rubber Wheel - Roller Bearing -- RF8x2R 3/4" R
|
8" Diameter 500 lbs. Capacity Roller Bearing.
|
| |||||||||||||||||||||||||
| 8" Diameter Crown Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 2700 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 8" Diameter Crown Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 1100 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 8" Diameter Crown Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 2400 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 8" Diameter Flat Tread - 60D Durometer Very Hard - No Cushion - Highest Load Capacity Color - GRAY Capacity 3500 lbs. 8" shown in photo.. These uniquely designed polyurethane... | |||||||||||||||||||||||||||
| 8" Diameter Flat Tread - 75A Durometer Softest ( Like Rubber ) - Most Resilience - Quietest Color - BLACK Capacity 1400 lbs. 8" shown in photo.. These uniquely designed... | |||||||||||||||||||||||||||
| 8" Diameter Flat Tread - 95A Durometer Most Popular - Fairly Hard Color - BLUE Capacity 3000 lbs. 8" shown in photo.. These uniquely designed polyurethane wheels are the finest... | |||||||||||||||||||||||||||
| 8" Diameter These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. | |||||||||||||||||||||||||||
| 8" Diameter V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the... | |||||||||||||||||||||||||||
| 8" x 2" Red Crown Tread Polyurethane Wheel on Iron Center 900 lbs. Capacity. Precision Sealed Ball Bearings Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking,... | |||||||||||||||||||||||||||
| SUPER CUSHION rubber caster wheels provide a cushioned ride, shock absorption and quiet operation. They can be used outdoors on grass or dirt but are not recommended for use on... | |||||||||||||||||||||||||||
| These industrial casters are designed for low speed manually moved applications only. Foam Filled Pneumatic Wheels have no air in the tires, thus eliminating the possibility of the wheels ever... | |||||||||||||||||||||||||||
| These uniquely designed polyurethane wheels are the finest polyurethane wheels ever made ! Features & Benefits: They are made with high performance non-marking polyurethane tires capable of speeds up to... | |||||||||||||||||||||||||||
|
Ductile Steel Wheel -- DS6x3-3/4T 3/4" Tapered | N/A | 16 …
|
DS6x3-3/4T 3/4" Tapered N/A 16
3"
3 1 Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel...
|
| |||||||||||||||||||||||
|
10" x 3" Phenolic Wheel - Roller Bearing -- TM10x3R 1" R
|
12" x 3" Phenolic Wheel - Roller Bearing -- TM12x3R 1" R | 13
|
5" x 2" Phenolic Wheel - Precision Sealed Ball Bearings -- TM5x2PS 1/2" PS | N/A
|
8" x 2 1/2" Phenolic Wheel - Roller Bearing -- TM8x2-1/2N 1" R
|
Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels...
|
| ||||||||||||||||||||
|
12" x 4" Extra Heavy Duty Poly Wheel - Iron Center 1 1/2" RB -- PYH12x4-1-1/2RB 1 1/2" | 1 1/4"
|
Polyurethane is superior to rubber in resistance to grease, oil, cutting, chunking, and abrasive wear. These caster wheels can be used on almost any factory floor. As with moldon rubber,...
|
| ||||||||||||||||||||||||
| PREMIUM rubber caster wheels have a special compound of highly resilient soft rubber bonded to thick aluminum wheel centers. Unlike Conventional Moldon rubber caster wheels, PREMIUM rubber caster wheels can... | |||||||||||||||||||||||||||
| SELF-ENERGIZING rubber wheels require the lowest draw bar effort ever devised in any resilient tread wheel. The prestressed rubber tire resists flattening under load, reduces "scrubbing" action when turning, and... | |||||||||||||||||||||||||||
| Stainless Spanner Bushing High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such... | |||||||||||||||||||||||||||
| Stainless Spanner Bushing These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. | |||||||||||||||||||||||||||
| Stainless Thrust Washer High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications such... | |||||||||||||||||||||||||||
| Stainless Top Hat Spanners High Temperature Phenolic Wheels have a prefix "TP" in the part number and are made out of FIBERGLASS. They are best suited for dry heat applications... | |||||||||||||||||||||||||||
| The extra soft rubber on these caster wheels helps to absorb vibration and shock, thus protecting the load or cargo while in transit. Another benefit of these extra soft rubber... | |||||||||||||||||||||||||||
|
4" x 2" PolyU on PolyO Wheel - Delrin Bearing -- UP4x2D 3/4" D | 1
|
4" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing -- MG4x2PS MG4x2R 3/4" R | 1
|
4" x 2" PolyU on PolyO Wheel - Roller Bearing -- UP4x2R 3/4" R | 1
|
5" x 2" PolyU on PolyO Wheel - Delrin Bearing -- UP5x2D 3/4" D | 1
|
5" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing -- MG5x2PS MG5x2R 3/4" R | 1
|
5" x 2" PolyU on PolyO Wheel - Roller Bearing -- UP5x2R 3/4" R | 1
|
6" x 2" PolyU on PolyO Wheel - Delrin Bearing -- UP6x2D 3/4" D | 1
|
6" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing -- MG6x2PS MG6x2R 3/4" R | 1
|
6" x 2" PolyU on PolyO Wheel - Roller Bearing -- UP6x2R 3/4" R | 1
|
8" x 2" PolyU on PolyO Wheel - Delrin Bearing -- MG8x2D 3/4" D | 1/2"
|
8" x 2" PolyU on PolyO Wheel - Precision Sealed Ball Bearing -- MG8x2PS MG8x2R 3/4" R | 1
|
8" x 2" PolyU on PolyO Wheel - Roller Bearing -- UP8x2R 3/4" R | 1
|
Polyurethane Wheel with Polyolefin Center -- RG3x1-1/4PS 3/8" PS
|
Polyurethane Wheel with Polyolefin Center -- RG5x1-1/4PS 3/8" PS
|
These caster wheels are non marking injection molded polyurethane tires mechanically and chemically bonded to a polyolefin center. They are especially suited for use in Research Laboratories, Hospitals, Food Service,...
|
|
| These Conventional Moldon rubber caster wheels have soft rubber tires molded onto iron centers. Soft rubber provides more desirable operating characteristics than any other wheel material. It is quiet, absorbs... | |||||||||||||||||||||||||||
| These iron caster wheels provide high capacity and are less expensive than forged steel caster wheels. They are practical for use on wood block or hardened smooth concrete. On untreated... | |||||||||||||||||||||||||||
|
3" x 1 1/4" White Polyolefin Wheel - Plain Bore -- PW3x1-1/4D 1/2" P | 3
|
4"x2" Black Polyolefin Wheel - Precision Sealed Ball Bearing -- PB4x2PS 1/2" PS | N/A
|
5"x2" Black Polyolefin Wheel - Precision Sealed Ball Bearing -- PB5x2PS 1/2" PS | N/A
|
6"x2" Black Polyolefin Wheel - Precision Sealed Ball Bearing -- PB6x2PS 1/2" PS | N/A
|
8"x2" Black Polyolefin Wheel - Precision Sealed Ball Bearing -- PB8x2PS 1/2" PS | N/A
|
These polyolefin caster wheels are especially suited for use in wet and corrosive applications. They are injection molded from a blend of thermoplastic polymers, forming a one piece solid sanitary...
|
| ||||||||||||||||
|
3" Solid All Polyurethane Wheel -- AP3x1-1/4-60D-D 60D
|
4" Solid All Polyurethane Wheel -- AP4x1-1/4-60D-D 60D
|
All Polyurethane Wheel - Gray -- HU4x2PS 1/2" PS | 2 V Groove | 2 1
|
These solid all polyurethane caster wheels are non marking and non conductive. The absence of a metal center eliminates bond failure as a cause for wheel replacement. These caster wheels...
|
| |||||||||||||||||||||
| V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of... |